BK/S-8102-2
BK/S-8102-2
Active
Description:  FUSE BLOCK CART 600V CHASS MNT
Manufacturer:  Eaton Electronics
Datasheet:   BK/S-8102-2 Datasheet
History Price: $7.4
In Stock: 4520
BK/S-8102-2 vs BK/H15-H-1
Series
S-8000
H15
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
20 A
6.3 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
5mm x 20mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Holder
Orientation
2
1
Termination Style
600V
250V
Contact Material
-
Horizontal
Contact Finish
Quick Connect - 0.187" (4.7mm)
PC Pin
Current Rating (Amps)
Spring Bronze
Copper
Number of Circuits
Tin-Lead
Tin