BK/S-8202-3-R
BK/S-8202-3-R
Active
Description:  FUSE BLOCK CART 600V CHASS MNT
Manufacturer:  Eaton Electronics
History Price: $10.36
In Stock: 25640
BK/S-8202-3-R vs BK/S-8301-1X-DIN
Series
S-8000
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
30 A
25 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
3
6
Termination Style
600V
600V
Contact Material
-
Horizontal and Vertical
Contact Finish
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Current Rating (Amps)
Spring Bronze
Spring Bronze
Number of Circuits
Tin-Lead
Tin