Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Eaton Bussmann C10G25I
C10G25I
Obsolete
Electrical, Specialty Fuses
Description:
FUSE CRTRDGE 25A 500VAC CYLINDR
Manufacturer:
Eaton Bussmann
Datasheet:
C10G25I Datasheet
History Price: Obsolete
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C10G25I vs C10M1
Part No
C10G25I
C10M1
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Eaton Bussmann
Eaton Bussmann
Series
C10G
C10M
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
25A
1A
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Electrical, Industrial
Motor Protection
Class
Indicating
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
Cylindrical, Alarm Indicating, 5AG, 10x38.1mm
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)