C10G4
C10G4
Obsolete
Description:  FUSE CARTRIDGE 4A 500VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10G4 Datasheet
History Price: Obsolete
In Stock: 36000
C10G4 vs C10M0.25
Part No
Series
C10G
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
4A
250mA
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Electrical, Industrial
Motor Protection
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
Cartridge, Non-Standard
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.394" Dia x 1.496" L (10.00mm x 38.00mm)