C10G6I
C10G6I
Obsolete
Description:  FUSE CARTRIDGE 6A 500VAC CYLINDR
Manufacturer:  Eaton Bussmann
Datasheet:   C10G6I Datasheet
History Price: Obsolete
In Stock: 35200
C10G6I vs C10M12
Part No
Series
C10G
C10M
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
6A
12A
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Electrical, Industrial
Motor Protection
Class
Indicating
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
Cylindrical, Alarm Indicating, 5AG, 10x38.1mm
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)