C10M0.16
C10M0.16
Obsolete
Description:  FUSE CARTRIDGE 160MA 500VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10M0.16 Datasheet
History Price: Obsolete
In Stock: 18000
C10M0.16 vs C10M1
Part No
Series
C10M
C10M
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
160mA
1A
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Motor Protection
Motor Protection
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)