Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Eaton Bussmann C10M12
C10M12
Obsolete
Electrical, Specialty Fuses
Description:
FUSE CARTRIDGE 12A 500VAC 5AG
Manufacturer:
Eaton Bussmann
Datasheet:
C10M12 Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C10M12 vs C10G20I
Part No
C10M12
C10G20I
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Eaton Bussmann
Eaton Bussmann
Series
C10M
C10G
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
12A
20A
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Motor Protection
Electrical, Industrial
Class
-
Indicating
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
Cylindrical, Alarm Indicating, 5AG, 10x38.1mm
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)