Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
20A
Dummy
Voltage Rating - AC
400 VAC
-
Applications
-
Electrical, Industrial
Features
Motor Protection
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
Cylindrical, Neutral Link, 5AG, 10.3 x 38.1mm
Size / Dimension
5AG, 10mm x 38mm (Midget)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
-