C10M4I
C10M4I
Obsolete
Description:  FUSE CARTRIDGE 4A 500VAC CYLINDR
Manufacturer:  Eaton Bussmann
Datasheet:   C10M4I Datasheet
History Price: Obsolete
In Stock: 48400
C10M4I vs C10G25
Part No
Series
C10M
C10G
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
4A
25A
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Motor Protection
Electrical, Industrial
Class
Indicating
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
Cylindrical, Alarm Indicating, 5AG, 10x38.1mm
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)