C10NL
C10NL
Obsolete
Description:  FUSE CARTRIDGE DUMMY CYLINDRICAL
Manufacturer:  Eaton Bussmann
Datasheet:   C10NL Datasheet
History Price: Obsolete
In Stock: 31200
C10NL vs C10M32
Part No
Series
C10N
C10M
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
Dummy
32A
Voltage Rating - AC
-
400 VAC
Response Time
-
-
Applications
Electrical, Industrial
-
Features
-
Motor Protection
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
Cylindrical, Neutral Link, 5AG, 10.3 x 38.1mm
120kA
Size / Dimension
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
-
0.406" Dia x 1.500" L (10.30mm x 38.00mm)