Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
48V
48V
Voltage - Breakdown (Min)
53.3V
53.3V
Voltage - Clamping (Max) @ Ipp
77.4V
77.4V
Current - Peak Pulse (10/1000µs)
38.8A
5.2A
Power - Peak Pulse
3000W (3kW)
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AC, SMA
Mounting Type
SMC (DO-214AB)
DO-214AC (SMA)
Supplier Device Package
-
-
Unidirectional Channels
-
-