Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
1V
5V
Voltage - Breakdown (Min)
3.14V
7.79V
Voltage - Clamping (Max) @ Ipp
-
-
Current - Peak Pulse (10/1000µs)
-
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
43pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
SC-79, SOD-523
2-SMD, Flat Leads
Mounting Type
SSMini2-F5-B
SSSMini2-F4-B
Supplier Device Package
-
-
Unidirectional Channels
-
-