DE2S03300L
DE2S03300L
Discontinued at Digi-Key
Description:  TVS DIODE 1VWM SSMINI2-F5-B
Datasheet:   DE2S03300L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41600
DE2S03300L vs DE2S05600L
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
1V
2.5V
Voltage - Breakdown (Min)
3.14V
5.32V
Voltage - Clamping (Max) @ Ipp
-
-
Current - Peak Pulse (10/1000µs)
-
-
Power - Peak Pulse
-
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
65pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
SC-79, SOD-523
SC-79, SOD-523
Mounting Type
SSMini2-F5-B
SSMini2-F5-B
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-