ERZ-E05A391CS
ERZ-E05A391CS
Active
Description:  VARISTOR 390V 1.2KA DISC 7MM
History Price: $0.08594
In Stock: 6400
ERZ-E05A391CS vs ERZ-VA9V511
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Maximum AC Volts
250 V
320 V
Maximum DC Volts
320 V
410 V
Varistor Voltage (Min)
351 V
459 V
Varistor Voltage (Typ)
390 V
510 V
Varistor Voltage (Max)
429 V
561 V
Current - Surge
1.2 kA
3.5 kA
Energy
26J
92J
Number of Circuits
1
1
Capacitance @ Frequency
130 pF @ 1 kHz
210 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
-
Disc 10mm