ERZ-E11A621
ERZ-E11A621
Active
Description:  VARISTOR 620V 5KA DISC 14MM
Datasheet:   ERZ-E11A621 Datasheet
History Price: $0.45
In Stock: 42000
ERZ-E11A621 vs ERZ-VS34C821
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
385 V
510 V
Maximum DC Volts
505 V
670 V
Varistor Voltage (Min)
558 V
738 V
Varistor Voltage (Typ)
620 V
820 V
Varistor Voltage (Max)
682 V
902 V
Current - Surge
5 kA
40 kA
Energy
190J
-
Number of Circuits
1
1
Capacitance @ Frequency
300 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
Through Hole
Square 36mm, Formed Tabs
Mounting Type
Disc 14mm
-
Package / Case
-
-