ERZ-E14A221S1
ERZ-E14A221S1
Active
Description:  VARISTOR DISC 14MM 220V
History Price: $0.69
In Stock: 47740
ERZ-E14A221S1 vs ERZ-VF2T151
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Maximum AC Volts
140 V
95 V
Maximum DC Volts
180 V
125 V
Varistor Voltage (Min)
198 V
135 V
Varistor Voltage (Typ)
220 V
150 V
Varistor Voltage (Max)
242 V
165 V
Current - Surge
7.5 kA
400 A
Energy
155J
3J
Number of Circuits
1
1
Capacitance @ Frequency
1200 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Through Hole
-
Mounting Type
Disc 14mm
-
Package / Case
-
-