ERZ-VA9V560
ERZ-VA9V560
Active
Description:  VARISTOR 56V 1KA DISC 10MM
Datasheet:   ERZ-VA9V560 Datasheet
History Price: $0.21205
In Stock: 12960
ERZ-VA9V560 vs ERZ-VS34C621
Series
ZNR?
ZNR?
Packaging
Tape & Box (TB)
Bulk
Status
Active
Active
Maximum AC Volts
35 V
385 V
Maximum DC Volts
45 V
505 V
Varistor Voltage (Min)
50 V
558 V
Varistor Voltage (Typ)
56 V
620 V
Varistor Voltage (Max)
62 V
682 V
Current - Surge
1 kA
40 kA
Energy
8.1J
-
Number of Circuits
1
1
Capacitance @ Frequency
3750 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
Through Hole
-
Package / Case
Disc 10mm
-