Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-VF2M121
ERZ-VF2M121
Active
Varistors, MOVs
Description:
VARISTOR 120V 600A 2SMD JLEAD
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-VF2M121 Datasheet
History Price: $1.43
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-VF2M121 vs ERZ-VS34C511
Part No
ERZ-VF2M121
ERZ-VS34C511
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Maximum AC Volts
75 V
320 V
Maximum DC Volts
100 V
415 V
Varistor Voltage (Min)
108 V
459 V
Varistor Voltage (Typ)
120 V
510 V
Varistor Voltage (Max)
132 V
561 V
Current - Surge
600 A
40 kA
Energy
13.5J
-
Number of Circuits
1
1
Capacitance @ Frequency
-
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
-
-
Package / Case
-
-