ERZ-VF2M330
ERZ-VF2M330
Active
Description:  VARISTOR 33V 125A 2SMD JLEAD
Datasheet:   ERZ-VF2M330 Datasheet
History Price: $1.43
In Stock: 7200
ERZ-VF2M330 vs ERZ-VS34C511
Series
ZNR?
ZNR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Maximum AC Volts
20 V
320 V
Maximum DC Volts
26 V
415 V
Varistor Voltage (Min)
30 V
459 V
Varistor Voltage (Typ)
33 V
510 V
Varistor Voltage (Max)
36 V
561 V
Current - Surge
125 A
40 kA
Energy
1.2J
-
Number of Circuits
1
1
Capacitance @ Frequency
-
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
-
-
Package / Case
-
-