Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-VF2M361
ERZ-VF2M361
Active
Varistors, MOVs
Description:
VARISTOR 360V 300A 2SMD JLEAD
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-VF2M361 Datasheet
History Price: $1.5
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-VF2M361 vs ERZ-VF2M121
Part No
ERZ-VF2M361
ERZ-VF2M121
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
230 V
75 V
Maximum DC Volts
300 V
100 V
Varistor Voltage (Min)
324 V
108 V
Varistor Voltage (Typ)
360 V
120 V
Varistor Voltage (Max)
396 V
132 V
Current - Surge
300 A
600 A
Energy
9J
13.5J
Number of Circuits
1
1
Capacitance @ Frequency
-
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-