ERZ-VF2T151
ERZ-VF2T151
Obsolete
Description:  VARISTOR 150V 400A 2SMD JLEAD
Datasheet:   ERZ-VF2T151 Datasheet
History Price: $0.6462
In Stock: 14440
ERZ-VF2T151 vs ERZ-VS34C471
Series
ZNR?
ZNR?
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Maximum AC Volts
95 V
300 V
Maximum DC Volts
125 V
385 V
Varistor Voltage (Min)
135 V
423 V
Varistor Voltage (Typ)
150 V
470 V
Varistor Voltage (Max)
165 V
517 V
Current - Surge
400 A
40 kA
Energy
3J
-
Number of Circuits
1
1
Capacitance @ Frequency
-
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
-
-
Package / Case
-
-