ESD0502BA
ESD0502BA
Active
Description:  IC
Manufacturer:  Diotec Semiconductor
Datasheet:   ESD0502BA Datasheet
History Price: $0.03477
In Stock: 19000
ESD0502BA vs ESDSLC5V0LPB-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
5.6V
Voltage - Clamping (Max) @ Ipp
20V
13V
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
4A
Power - Peak Pulse
70W
100mW
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SOD-882
Mounting Type
Surface Mount
SOD-882
Package / Case
SOT-523
-
Supplier Device Package
SOT-523
-
Unidirectional Channels
2
-