Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
6.4V
Voltage - Clamping (Max) @ Ipp
20V
15V
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
5A (8/20?s)
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
SC-101, SOT-883
Mounting Type
Surface Mount
DFN1006-3
Supplier Device Package
SOT-523
-
Unidirectional Channels
2
-