Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
5.4V
Voltage - Clamping (Max) @ Ipp
20V
11V
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
70W
56W
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
SOT-523
Supplier Device Package
SOT-523
-
Unidirectional Channels
2
-