Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
12V (Max)
Voltage - Breakdown (Min)
6V
13.3V
Voltage - Clamping (Max) @ Ipp
20V
29V (Typ)
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
70W
500W
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
SC-76, SOD-323
Mounting Type
Surface Mount
SOD-323
Supplier Device Package
SOT-523
-
Unidirectional Channels
2
-