ESD0502BA
ESD0502BA
Active
Description:  IC
Manufacturer:  Diotec Semiconductor
Datasheet:   ESD0502BA Datasheet
History Price: $0.03477
In Stock: 19000
ESD0502BA vs ESDULC3V3LBHE3-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
3.3V (Max)
Voltage - Breakdown (Min)
6V
4.8V
Voltage - Clamping (Max) @ Ipp
20V
20V
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
70W
80W
Power Line Protection
No
No
Applications
USB
-
Capacitance @ Frequency
1pF @ 1MHz
0.32pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
DFN1006-2L
Package / Case
SOT-523
-
Supplier Device Package
SOT-523
Automotive
Unidirectional Channels
2
AEC-Q101