Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
20V
25V
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
70W
100W
Power Line Protection
No
No
Capacitance @ Frequency
1pF @ 1MHz
0.4pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
DFN1006-2L
Supplier Device Package
SOT-523
Automotive
Unidirectional Channels
2
AEC-Q101