Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
24V (Max)
Voltage - Breakdown (Min)
6V
18V
Voltage - Clamping (Max) @ Ipp
20V
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
70W
140W
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
1pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
ST0201
Supplier Device Package
SOT-523
-
Unidirectional Channels
2
-