Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
5.8V
5.6V
Voltage - Clamping (Max) @ Ipp
11V (Typ)
13V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
4A
Power - Peak Pulse
110W
100mW
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
45pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
SOD-882
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
ST0201
-
Unidirectional Channels
-
-