ESD051-1BF4
ESD051-1BF4
Active
Description:  TVS DIODE 5VWM 11VC ST0201
Manufacturer:  STMicroelectronics
Datasheet:   ESD051-1BF4 Datasheet
History Price: $0.14
In Stock: 1000
ESD051-1BF4 vs ESDU1052FCT5G
Manufacturer
Series
ESD
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tray
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
5.8V
5.9V
Voltage - Clamping (Max) @ Ipp
11V (Typ)
10V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
11A (8/20?s)
Power - Peak Pulse
110W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
45pF @ 1MHz
2pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
01005 (0402 Metric)
Mounting Type
Surface Mount
2-DSN (0.44x0.23)
Package / Case
0201 (0603 Metric)
1
Supplier Device Package
ST0201
-
Unidirectional Channels
-
-