Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics ESD051-1BF4
ESD051-1BF4
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 11VC ST0201
Manufacturer:
STMicroelectronics
Datasheet:
ESD051-1BF4 Datasheet
History Price: $0.14
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESD051-1BF4 vs ESDU3121MXT5G
Part No
ESD051-1BF4
ESDU3121MXT5G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
onsemi
Series
ESD
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
12V (Max)
Voltage - Breakdown (Min)
5.8V
14.1V
Voltage - Clamping (Max) @ Ipp
11V (Typ)
22V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
8.5A (8/20?s)
Power - Peak Pulse
110W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
45pF @ 1MHz
55pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
2-XDFN
Mounting Type
Surface Mount
2-X2DFN (1x0.6)
Package / Case
0201 (0603 Metric)
1
Supplier Device Package
ST0201
-
Unidirectional Channels
-
-