Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
5.8V
6.5V
Voltage - Clamping (Max) @ Ipp
11V (Typ)
25V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
110W
125W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
45pF @ 1MHz
0.8pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
SOT-23-6L
Package / Case
0201 (0603 Metric)
4
Supplier Device Package
ST0201
-
Unidirectional Channels
-
-