Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
5V (Max)
Voltage - Breakdown (Min)
5.8V
6V
Voltage - Clamping (Max) @ Ipp
9V (Typ)
16V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
110W
80W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 125℃ (TJ)
Qualification
-
SC-79, SOD-523
Mounting Type
Surface Mount
SOD-523
Package / Case
0201 (0603 Metric)
1
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-