ESD051-1F4
ESD051-1F4
Active
Description:  TVS DIODE 5.5VWM 9VC ST0201
Manufacturer:  STMicroelectronics
Datasheet:   ESD051-1F4 Datasheet
History Price: $0.02708
In Stock: 46500
ESD051-1F4 vs ESDSLC5V0LP-TP
Series
ESD
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
5V (Max)
Voltage - Breakdown (Min)
5.8V
5.4V
Voltage - Clamping (Max) @ Ipp
9V (Typ)
10V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
1A (8/20?s)
Power - Peak Pulse
110W
105W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SOD-882
Mounting Type
Surface Mount
SOD-882
Package / Case
0201 (0603 Metric)
1
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-