ESD051-1F4
ESD051-1F4
Active
Description:  TVS DIODE 5.5VWM 9VC ST0201
Manufacturer:  STMicroelectronics
Datasheet:   ESD051-1F4 Datasheet
History Price: $0.02708
In Stock: 46500
ESD051-1F4 vs ESDSLC5V0LTB-TP
Series
ESD
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
5V (Max)
Voltage - Breakdown (Min)
5.8V
6.4V
Voltage - Clamping (Max) @ Ipp
9V (Typ)
15V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
110W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SC-101, SOT-883
Mounting Type
Surface Mount
DFN1006-3
Package / Case
0201 (0603 Metric)
2
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-