Packaging
Tape & Reel (TR)
Tray
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
5.8V
5.9V
Voltage - Clamping (Max) @ Ipp
9V (Typ)
10V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
11A (8/20?s)
Power - Peak Pulse
110W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
2pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 125℃ (TJ)
Qualification
-
01005 (0402 Metric)
Mounting Type
Surface Mount
2-DSN (0.44x0.23)
Package / Case
0201 (0603 Metric)
1
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-