ESD051-1F4
ESD051-1F4
Active
Description:  TVS DIODE 5.5VWM 9VC ST0201
Manufacturer:  STMicroelectronics
Datasheet:   ESD051-1F4 Datasheet
History Price: $0.02708
In Stock: 46500
ESD051-1F4 vs ESDU5V0C2-TP
Series
ESD
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
5V (Max)
Voltage - Breakdown (Min)
5.8V
6V
Voltage - Clamping (Max) @ Ipp
9V (Typ)
25V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
110W
87.5W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
0.8pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
TO-236-3, SC-59, SOT-23-3
Mounting Type
Surface Mount
SOT-23
Package / Case
0201 (0603 Metric)
2
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-