Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
8V (Max)
Voltage - Breakdown (Min)
5.8V
9.5V
Voltage - Clamping (Max) @ Ipp
9V (Typ)
26V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
110W
90W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 125℃ (TJ)
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
2-DFN1006
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-