Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
-
Voltage - Breakdown (Min)
5.8V
18V
Voltage - Clamping (Max) @ Ipp
9V (Typ)
21.5V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
-
Power - Peak Pulse
110W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
ST0201
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-