ESD051-1F4
ESD051-1F4
Active
Description:  TVS DIODE 5.5VWM 9VC ST0201
Manufacturer:  STMicroelectronics
Datasheet:   ESD051-1F4 Datasheet
History Price: $0.02708
In Stock: 46500
ESD051-1F4 vs ESDZV5-1BF4
Series
ESD
ESDZ
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
5.8V
-
Voltage - Clamping (Max) @ Ipp
9V (Typ)
10V
Current - Peak Pulse (10/1000µs)
11A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
110W
70W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
110pF @ 1MHz
6pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
201
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
ST0201
-
Unidirectional Channels
1
-