ESD0512LB-TP
ESD0512LB-TP
Active
Description:  TVS DIODE 5VWM 20VC DFN1006-2
History Price: $0.39
In Stock: 42000
ESD0512LB-TP vs ESDSLC5V0LBHE3-TP
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
11V
6V
Voltage - Clamping (Max) @ Ipp
20V (Typ)
20V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
200W
100W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
30pF @ 1MHz
0.26pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
2-DFN1006
Package / Case
0402 (1006 Metric)
-
Supplier Device Package
2-DFN1006
Automotive
Unidirectional Channels
-
AEC-Q101