Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components ESD0512LB-TP
ESD0512LB-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 20VC DFN1006-2
Manufacturer:
Micro Commercial Components
Datasheet:
ESD0512LB-TP Datasheet
History Price: $0.39
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESD0512LB-TP vs ESDZV5H-1BU2
Part No
ESD0512LB-TP
ESDZV5H-1BU2
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
STMicroelectronics
Series
-
ESDZ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
11V
6.5V
Voltage - Clamping (Max) @ Ipp
20V (Typ)
11V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
200W
40W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
30pF @ 1MHz
4pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
201
Package / Case
0402 (1006 Metric)
-
Supplier Device Package
2-DFN1006
-
Unidirectional Channels
-
-