Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
4
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
5.6V
Voltage - Clamping (Max) @ Ipp
12V
-
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
-
Power - Peak Pulse
40W
80W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
5pF @ 1MHz
0.6pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
SOD-923
Package / Case
4-XFDFN Exposed Pad
-
Supplier Device Package
DFN0808-4
-
Unidirectional Channels
-
-