ESD0514PD-TP
ESD0514PD-TP
Obsolete
Description:  TVS DIODE 5VWM 12VC DFN0808-4
History Price: Obsolete
In Stock: 37500
ESD0514PD-TP vs ESDSLC5V0LPB-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zener
Zener
Bidirectional Channels
4
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
5.6V
Voltage - Clamping (Max) @ Ipp
12V
13V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
4A
Power - Peak Pulse
40W
100mW
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
5pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SOD-882
Mounting Type
Surface Mount
SOD-882
Package / Case
4-XFDFN Exposed Pad
-
Supplier Device Package
DFN0808-4
-
Unidirectional Channels
-
-