Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
4
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
12V
20V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
40W
100W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
5pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
TO-236-3, SC-59, SOT-23-3
Mounting Type
Surface Mount
SOT-23
Package / Case
4-XFDFN Exposed Pad
2
Supplier Device Package
DFN0808-4
-
Unidirectional Channels
-
-