ESD0514PD-TP
ESD0514PD-TP
Obsolete
Description:  TVS DIODE 5VWM 12VC DFN0808-4
History Price: Obsolete
In Stock: 37500
ESD0514PD-TP vs ESDZV18-1BF4
Series
-
ESDZ
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
4
1
Voltage - Reverse Standoff (Typ)
5V (Max)
-
Voltage - Breakdown (Min)
6V
18V
Voltage - Clamping (Max) @ Ipp
12V
21.5V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
-
Power - Peak Pulse
40W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
5pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-
Grade
-
Surface Mount
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
ST0201
Package / Case
4-XFDFN Exposed Pad
-
Supplier Device Package
DFN0808-4
-
Unidirectional Channels
-
-