Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
4
1
Voltage - Reverse Standoff (Typ)
5V (Max)
24V (Max)
Voltage - Breakdown (Min)
6V
18V
Voltage - Clamping (Max) @ Ipp
12V
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
40W
140W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
5pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0201 (0603 Metric)
Mounting Type
Surface Mount
ST0201
Package / Case
4-XFDFN Exposed Pad
-
Supplier Device Package
DFN0808-4
-
Unidirectional Channels
-
-