ESD0521Z
ESD0521Z
Active
Description:  TVS, 6.00V, 28W
Manufacturer:  Diotec Semiconductor
Datasheet:   ESD0521Z Datasheet
History Price: $0.15125
In Stock: 33000
ESD0521Z vs ESDSLC5V0LTB-TP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
6.4V
Voltage - Clamping (Max) @ Ipp
25V
15V
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
100W
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SC-101, SOT-883
Mounting Type
Surface Mount
DFN1006-3
Package / Case
0201 (0603 Metric)
2
Supplier Device Package
201
-
Unidirectional Channels
-
-