Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
3.3V (Max)
Voltage - Breakdown (Min)
6V
4.8V
Voltage - Clamping (Max) @ Ipp
25V
20V
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
100W
80W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
0.5pF @ 1MHz
0.32pF @ 1MHz
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
DFN1006-2L
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
201
Automotive
Unidirectional Channels
-
AEC-Q101