ESD0521Z
ESD0521Z
Active
Description:  TVS, 6.00V, 28W
Manufacturer:  Diotec Semiconductor
Datasheet:   ESD0521Z Datasheet
History Price: $0.15125
In Stock: 33000
ESD0521Z vs ESDULC5V0PUBWFHE3-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
2
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
25V
14V
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
100W
56W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
0.5pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount, Wettable Flank
Qualification
-
3-PowerXFDFN
Mounting Type
Surface Mount
DFN1110-3
Package / Case
0201 (0603 Metric)
-
Supplier Device Package
201
Automotive
Unidirectional Channels
-
AEC-Q101